TE Connectivity RES 90.9 OHM 1/8W 0.1% 0805 RP73PF2A90R9BTDF

Description
RES 90.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 90.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/8W 0.1% 0805 - RP73PF2A90R9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/8W 0.1% 0805
RP73PF2A90R9BTDF
RES 90.9 OHM 1/8W 0.1% 0805 RP73PF2A90R9BTDF
RES 90.9ohm 1/8W 0.1% 0805

RES 90.9ohm 1/8W 0.1% 0805

Supplier's Site
Resistor, Thin Film, 90R9, 1%, 0805; Resistance Te Connectivity - 24W7680 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 90R9, 1%, 0805; Resistance Te Connectivity
24W7680
Resistor, Thin Film, 90R9, 1%, 0805; Resistance Te Connectivity 24W7680
RESISTOR, THIN FILM, 90R9, 1%, 0805; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

RESISTOR, THIN FILM, 90R9, 1%, 0805; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A90R9BTDF 24W7680
Product Name RES 90.9 OHM 1/8W 0.1% 0805 Resistor, Thin Film, 90R9, 1%, 0805; Resistance Te Connectivity
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details