TE Connectivity RES 5.36K OHM 1/8W 0.1% 0805 RP73PF2A5K36BTDF

Description
RES 5.36Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 5.36Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/8W 0.1% 0805 - RP73PF2A5K36BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/8W 0.1% 0805
RP73PF2A5K36BTDF
RES 5.36K OHM 1/8W 0.1% 0805 RP73PF2A5K36BTDF
RES 5.36Kohm 1/8W 0.1% 0805

RES 5.36Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 5.36 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7581 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 5.36 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7581
Surface Mount Thin Film Resistor, Rp73 Series, 5.36 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7581
Surface Mount Thin Film Resistor, RP73 Series, 5.36 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 5.36 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A5K36BTDF 24W7581
Product Name RES 5.36K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 5.36 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 5360 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details