TE Connectivity RES 51.1K OHM 1/8W 0.1% 0805 RP73PF2A51K1BTDF

Description
RES 51.1Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 51.1Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/8W 0.1% 0805 - RP73PF2A51K1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/8W 0.1% 0805
RP73PF2A51K1BTDF
RES 51.1K OHM 1/8W 0.1% 0805 RP73PF2A51K1BTDF
RES 51.1Kohm 1/8W 0.1% 0805

RES 51.1Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 51.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7586 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 51.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7586
Surface Mount Thin Film Resistor, Rp73 Series, 51.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7586
Surface Mount Thin Film Resistor, RP73 Series, 51.1 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 51.1 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A51K1BTDF 24W7586
Product Name RES 51.1K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 51.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details