TE Connectivity RES 499K OHM 1/8W 0.1% 0805 RP73PF2A499KBTDF

Description
RES 499Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 499Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/8W 0.1% 0805 - RP73PF2A499KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/8W 0.1% 0805
RP73PF2A499KBTDF
RES 499K OHM 1/8W 0.1% 0805 RP73PF2A499KBTDF
RES 499Kohm 1/8W 0.1% 0805

RES 499Kohm 1/8W 0.1% 0805

Supplier's Site
Resistor, Thin Film, 499K, 1%, 0805; Resistance Te Connectivity - 24W7577 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 499K, 1%, 0805; Resistance Te Connectivity
24W7577
Resistor, Thin Film, 499K, 1%, 0805; Resistance Te Connectivity 24W7577
RESISTOR, THIN FILM, 499K, 1%, 0805; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

RESISTOR, THIN FILM, 499K, 1%, 0805; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A499KBTDF 24W7577
Product Name RES 499K OHM 1/8W 0.1% 0805 Resistor, Thin Film, 499K, 1%, 0805; Resistance Te Connectivity
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Resistance Range 499000 ohms 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details