TE Connectivity RES 365 OHM 1/8W 0.1% 0805 RP73PF2A365RBTDF

Description
RES 365ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 365ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/8W 0.1% 0805 - RP73PF2A365RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/8W 0.1% 0805
RP73PF2A365RBTDF
RES 365 OHM 1/8W 0.1% 0805 RP73PF2A365RBTDF
RES 365ohm 1/8W 0.1% 0805

RES 365ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 365 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7516 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 365 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7516
Surface Mount Thin Film Resistor, Rp73 Series, 365 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7516
Surface Mount Thin Film Resistor, RP73 Series, 365 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 365 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A365RBTDF 24W7516
Product Name RES 365 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 365 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 365 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers