TE Connectivity RES 309 OHM 1/8W 0.1% 0805 RP73PF2A309RBTDF

Description
RES 309ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 309ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/8W 0.1% 0805 - RP73PF2A309RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/8W 0.1% 0805
RP73PF2A309RBTDF
RES 309 OHM 1/8W 0.1% 0805 RP73PF2A309RBTDF
RES 309ohm 1/8W 0.1% 0805

RES 309ohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A309RBTDF
Product Name RES 309 OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers