TE Connectivity RES 301K OHM 1/8W 0.1% 0805 RP73PF2A301KBTDF

Description
RES 301Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 301Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/8W 0.1% 0805 - RP73PF2A301KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/8W 0.1% 0805
RP73PF2A301KBTDF
RES 301K OHM 1/8W 0.1% 0805 RP73PF2A301KBTDF
RES 301Kohm 1/8W 0.1% 0805

RES 301Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 301 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7485 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 301 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7485
Surface Mount Thin Film Resistor, Rp73 Series, 301 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7485
Surface Mount Thin Film Resistor, RP73 Series, 301 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 301 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A301KBTDF 24W7485
Product Name RES 301K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 301 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 301000 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers