TE Connectivity Chip Resistor - Surface Mount RP73PF2A261RBTDF

Description
261 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
261 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF2A261RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A261RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A261RBTDFTR-ND
261 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

261 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A261RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A261RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A261RBTDFDKR-ND
261 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

261 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A261RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A261RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A261RBTDFCT-ND
261 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

261 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 261 OHM 1/8W 0.1% 0805 - RP73PF2A261RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/8W 0.1% 0805
RP73PF2A261RBTDF
RES 261 OHM 1/8W 0.1% 0805 RP73PF2A261RBTDF
RES 261ohm 1/8W 0.1% 0805

RES 261ohm 1/8W 0.1% 0805

Supplier's Site
Resistor, Thin Film, 261R, 1%, 0805; Resistance Te Connectivity - 24W7450 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 261R, 1%, 0805; Resistance Te Connectivity
24W7450
Resistor, Thin Film, 261R, 1%, 0805; Resistance Te Connectivity 24W7450
RESISTOR, THIN FILM, 261R, 1%, 0805; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 261R, 1%, 0805; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF2A261RBTDFTR-ND RP73PF2A261RBTDF 24W7450
Product Name Chip Resistor - Surface Mount RES 261 OHM 1/8W 0.1% 0805 Resistor, Thin Film, 261R, 1%, 0805; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 261 ohms 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details