232 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
232 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
RES 232ohm 1/8W 0.1% 0805
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RP73PF2A232RBTDFTR-ND | RP73PF2A232RBTDF |
| Product Name | Chip Resistor - Surface Mount | RES 232 OHM 1/8W 0.1% 0805 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Resistance Range | 232 ohms | 232 ohms |