TE Connectivity RES 22.1 OHM 1/8W 0.1% 0805 RP73PF2A22R1BTDF

Description
RES 22.1ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 22.1ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/8W 0.1% 0805 - RP73PF2A22R1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/8W 0.1% 0805
RP73PF2A22R1BTDF
RES 22.1 OHM 1/8W 0.1% 0805 RP73PF2A22R1BTDF
RES 22.1ohm 1/8W 0.1% 0805

RES 22.1ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A22R1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A22R1BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A22R1BTDFTR-ND
22.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

22.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A22R1BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A22R1BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A22R1BTDFDKR-ND
22.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

22.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A22R1BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A22R1BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A22R1BTDFCT-ND
22.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

22.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 22.1 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7419 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 22.1 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7419
Surface Mount Thin Film Resistor, Rp73 Series, 22.1 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7419
Surface Mount Thin Film Resistor, RP73 Series, 22.1 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 22.1 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A22R1BTDF 1712-RP73PF2A22R1BTDFTR-ND 24W7419
Product Name RES 22.1 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 22.1 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details