TE Connectivity RES 20 OHM 1/8W 0.1% 0805 RP73PF2A20RBTDF

Description
RES 20ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 20ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/8W 0.1% 0805 - RP73PF2A20RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/8W 0.1% 0805
RP73PF2A20RBTDF
RES 20 OHM 1/8W 0.1% 0805 RP73PF2A20RBTDF
RES 20ohm 1/8W 0.1% 0805

RES 20ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 20 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7403 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 20 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7403
Surface Mount Thin Film Resistor, Rp73 Series, 20 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7403
Surface Mount Thin Film Resistor, RP73 Series, 20 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 20 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A20RBTDF 24W7403
Product Name RES 20 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 20 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details