TE Connectivity Chip Resistor - Surface Mount RP73PF2A13KBTDF

Description
13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110650DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110650DKR-ND
Chip Resistor - Surface Mount A110650DKR-ND
13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110650TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110650TR-ND
Chip Resistor - Surface Mount A110650TR-ND
13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110650CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110650CT-ND
Chip Resistor - Surface Mount A110650CT-ND
13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF2A13KBTDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RP73PF2A13KBTDF
Resistors - Chip Resistor - Surface Mount RP73PF2A13KBTDF
RES SMD 13K OHM 0.1% 1/4W 0805

RES SMD 13K OHM 0.1% 1/4W 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 13 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7312 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 13 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7312
Surface Mount Thin Film Resistor, Rp73 Series, 13 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7312
Surface Mount Thin Film Resistor, RP73 Series, 13 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 13 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A110650DKR-ND RP73PF2A13KBTDF 24W7312
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 13 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details