TE Connectivity RES 10 OHM 1/8W 0.1% 0805 RP73PF2A10RBTDF

Description
RES 10ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 10ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/8W 0.1% 0805 - RP73PF2A10RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/8W 0.1% 0805
RP73PF2A10RBTDF
RES 10 OHM 1/8W 0.1% 0805 RP73PF2A10RBTDF
RES 10ohm 1/8W 0.1% 0805

RES 10ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A110351DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110351DKR-ND
Chip Resistor - Surface Mount A110351DKR-ND
10 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110351CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110351CT-ND
Chip Resistor - Surface Mount A110351CT-ND
10 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110351TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110351TR-ND
Chip Resistor - Surface Mount A110351TR-ND
10 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 10R, 0.1%, 150V, 0805; Resistance Te Connectivity - 45Y3786 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.1%, 150V, 0805; Resistance Te Connectivity
45Y3786
Res, Thin Film, 10R, 0.1%, 150V, 0805; Resistance Te Connectivity 45Y3786
RES, THIN FILM, 10R, 0.1%, 150V, 0805; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

RES, THIN FILM, 10R, 0.1%, 150V, 0805; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A10RBTDF A110351DKR-ND 45Y3786
Product Name RES 10 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 10R, 0.1%, 150V, 0805; Resistance Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers