TE Connectivity ™ RES 107K OHM 1/8W 0.1% 0805 RP73PF2A107KBTDF

Description
RES 107Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 107Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/8W 0.1% 0805 - RP73PF2A107KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/8W 0.1% 0805
RP73PF2A107KBTDF
RES 107K OHM 1/8W 0.1% 0805 RP73PF2A107KBTDF
RES 107Kohm 1/8W 0.1% 0805

RES 107Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A107KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A107KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A107KBTDFTR-ND
107 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

107 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A107KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A107KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A107KBTDFCT-ND
107 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

107 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor - 43578157 - Radwell International
Willingboro, NJ, United States
Resistor
43578157
Resistor 43578157
RESISTOR, RP73P SERIES, THIN FILM, 107 KOHMS RESISTANCE, 0.1% TOLERANCE, 250 MW (1/4 W) POWER RATING, 150 V RATING, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RP73P SERIES, THIN FILM, 107 KOHMS RESISTANCE, 0.1% TOLERANCE, 250 MW (1/4 W) POWER RATING, 150 V RATING, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number RP73PF2A107KBTDF 1712-RP73PF2A107KBTDFTR-ND 43578157
Product Name RES 107K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor
Mounting / Packaging 0805 0805; 0805
Resistance Range 107000 ohms 107000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1614938-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers