TE Connectivity Chip Resistor - Surface Mount RP73PF1J931RBTDF

Description
931 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
931 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110105CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110105CT-ND
Chip Resistor - Surface Mount A110105CT-ND
931 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

931 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110105TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110105TR-ND
Chip Resistor - Surface Mount A110105TR-ND
931 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

931 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 931 OHM 1/10W 0.1% 0603 - RP73PF1J931RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/10W 0.1% 0603
RP73PF1J931RBTDF
RES 931 OHM 1/10W 0.1% 0603 RP73PF1J931RBTDF
RES 931ohm 1/10W 0.1% 0603

RES 931ohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 931 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7232 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 931 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7232
Surface Mount Thin Film Resistor, Rp73 Series, 931 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7232
Surface Mount Thin Film Resistor, RP73 Series, 931 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 931 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A110105CT-ND RP73PF1J931RBTDF 24W7232
Product Name Chip Resistor - Surface Mount RES 931 OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 931 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details