TE Connectivity RES 825 OHM 1/10W 0.1% 0603 RP73PF1J825RBTDF

Description
RES 825ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 825ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/10W 0.1% 0603 - RP73PF1J825RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/10W 0.1% 0603
RP73PF1J825RBTDF
RES 825 OHM 1/10W 0.1% 0603 RP73PF1J825RBTDF
RES 825ohm 1/10W 0.1% 0603

RES 825ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110100TR-ND
Chip Resistor - Surface Mount A110100TR-ND
825 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

825 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110100CT-ND
Chip Resistor - Surface Mount A110100CT-ND
825 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

825 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 825 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7213 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 825 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7213
Surface Mount Thin Film Resistor, Rp73 Series, 825 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7213
Surface Mount Thin Film Resistor, RP73 Series, 825 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 825 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J825RBTDF A110100TR-ND 24W7213
Product Name RES 825 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 825 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms 825 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details