73.2 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
73.2 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
RES 73.2ohm 1/10W 0.1% 0603
Surface Mount Thin Film Resistor, RP73 Series, 73.2 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A109999TR-ND | RP73PF1J73R2BTDF | 24W7192 |
| Product Name | Chip Resistor - Surface Mount | RES 73.2 OHM 1/10W 0.1% 0603 | Surface Mount Thin Film Resistor, Rp73 Series, 73.2 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 73.2 ohms | 73.2 ohms |