TE Connectivity RES 71.5K OHM 1/10W 0.1% 0603 RP73PF1J71K5BTDF

Description
RES 71.5Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 71.5Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/10W 0.1% 0603 - RP73PF1J71K5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/10W 0.1% 0603
RP73PF1J71K5BTDF
RES 71.5K OHM 1/10W 0.1% 0603 RP73PF1J71K5BTDF
RES 71.5Kohm 1/10W 0.1% 0603

RES 71.5Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF1J71K5BTDF
Product Name RES 71.5K OHM 1/10W 0.1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers