TE Connectivity RES 715 OHM 1/10W 0.1% 0603 RP73PF1J715RBTDF

Description
RES 715ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 715ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/10W 0.1% 0603 - RP73PF1J715RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/10W 0.1% 0603
RP73PF1J715RBTDF
RES 715 OHM 1/10W 0.1% 0603 RP73PF1J715RBTDF
RES 715ohm 1/10W 0.1% 0603

RES 715ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110094CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110094CT-ND
Chip Resistor - Surface Mount A110094CT-ND
715 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

715 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110094TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110094TR-ND
Chip Resistor - Surface Mount A110094TR-ND
715 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

715 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110094DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110094DKR-ND
Chip Resistor - Surface Mount A110094DKR-ND
715 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

715 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 715 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7190 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 715 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7190
Surface Mount Thin Film Resistor, Rp73 Series, 715 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7190
Surface Mount Thin Film Resistor, RP73 Series, 715 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 715 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J715RBTDF A110094CT-ND 24W7190
Product Name RES 715 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 715 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details