TE Connectivity SMD 0.166W Resistor RP73PF1J69R8BTDF

Description
Thin Film Resistors - SMD RP 1J 0.166W 69R8 0.1% 25PPM Product overview: RP73PF1J69R8BTDF from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.166W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.166W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1J69R8BTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 1J 0.166W 69R8 0.1% 25PPM Product overview: RP73PF1J69R8BTDF from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.166W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.166W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1J69R8BTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.166W Resistor - 52-RP73PF1J69R8BTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.166W Resistor
52-RP73PF1J69R8BTDF
SMD 0.166W Resistor 52-RP73PF1J69R8BTDF
Thin Film Resistors - SMD RP 1J 0.166W 69R8 0.1% 25PPM Product overview: RP73PF1J69R8BTDF from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.166W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.166W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1J69R8BTDF can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD RP 1J 0.166W 69R8 0.1% 25PPM Product overview: RP73PF1J69R8BTDF from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.166W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.166W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1J69R8BTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 69.8 OHM 1/10W 0.1% 0603 - RP73PF1J69R8BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/10W 0.1% 0603
RP73PF1J69R8BTDF
RES 69.8 OHM 1/10W 0.1% 0603 RP73PF1J69R8BTDF
RES 69.8ohm 1/10W 0.1% 0603

RES 69.8ohm 1/10W 0.1% 0603

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1116491-RP73PF1J69R8BTDF
Resistors - Chip Resistor - Surface Mount 1116491-RP73PF1J69R8BTDF
Win Source Part Number: 1116491-RP73PF1J69R8 BTDF Category: Resistors>Chip Resistor - Surface Mount Series: RP73, Holsworthy Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.167W, 1/6W Composition: Thin Film Number of Terminations: 2 Resistance: 69.8 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): 2176087-2; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A109997DKR,2176087-2 ,A109997CT,A109997TR Base Product Number: RP73PF1J

Win Source Part Number: 1116491-RP73PF1J69R8BTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RP73, Holsworthy
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.167W, 1/6W
Composition: Thin Film
Number of Terminations: 2
Resistance: 69.8 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): 2176087-2;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A109997DKR,2176087-2,A109997CT,A109997TR
Base Product Number: RP73PF1J

Buy Now Datasheet
Chip Resistor - Surface Mount - A109997TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109997TR-ND
Chip Resistor - Surface Mount A109997TR-ND
69.8 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

69.8 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109997CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109997CT-ND
Chip Resistor - Surface Mount A109997CT-ND
69.8 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

69.8 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 69.8 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7181 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 69.8 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7181
Surface Mount Thin Film Resistor, Rp73 Series, 69.8 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7181
Surface Mount Thin Film Resistor, RP73 Series, 69.8 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 69.8 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RP73PF1J69R8BTDF RP73PF1J69R8BTDF 1116491-RP73PF1J69R8BTDF A109997TR-ND 24W7181
Product Name SMD 0.166W Resistor RES 69.8 OHM 1/10W 0.1% 0603 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 69.8 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76.8 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details