TE Connectivity Chip Resistor - Surface Mount RP73PF1J56R2BTDF

Description
56.2 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
56.2 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109988TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109988TR-ND
Chip Resistor - Surface Mount A109988TR-ND
56.2 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

56.2 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109988CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109988CT-ND
Chip Resistor - Surface Mount A109988CT-ND
56.2 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

56.2 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 56.2 OHM 1/10W 0.1% 0603 - RP73PF1J56R2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/10W 0.1% 0603
RP73PF1J56R2BTDF
RES 56.2 OHM 1/10W 0.1% 0603 RP73PF1J56R2BTDF
RES 56.2ohm 1/10W 0.1% 0603

RES 56.2ohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109988TR-ND RP73PF1J56R2BTDF
Product Name Chip Resistor - Surface Mount RES 56.2 OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2-2176757-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details