TE Connectivity RES 4.12K OHM 1/10W 0.1% 0603 RP73PF1J4K12BTDF

Description
RES 4.12Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.12Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/10W 0.1% 0603 - RP73PF1J4K12BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/10W 0.1% 0603
RP73PF1J4K12BTDF
RES 4.12K OHM 1/10W 0.1% 0603 RP73PF1J4K12BTDF
RES 4.12Kohm 1/10W 0.1% 0603

RES 4.12Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J4K12BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J4K12BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J4K12BTDFDKR-ND
4.12 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

4.12 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J4K12BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J4K12BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J4K12BTDFCT-ND
4.12 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

4.12 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J4K12BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J4K12BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J4K12BTDFTR-ND
4.12 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

4.12 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 4.12 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7088 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 4.12 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7088
Surface Mount Thin Film Resistor, Rp73 Series, 4.12 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7088
Surface Mount Thin Film Resistor, RP73 Series, 4.12 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 4.12 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J4K12BTDF 1712-RP73PF1J4K12BTDFDKR-ND 24W7088
Product Name RES 4.12K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 4.12 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 4120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers