TE Connectivity Chip Resistor - Surface Mount RP73PF1J487RBTDF

Description
487 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
487 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110078TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110078TR-ND
Chip Resistor - Surface Mount A110078TR-ND
487 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

487 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110078CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110078CT-ND
Chip Resistor - Surface Mount A110078CT-ND
487 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

487 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 487 OHM 1/10W 0.1% 0603 - RP73PF1J487RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/10W 0.1% 0603
RP73PF1J487RBTDF
RES 487 OHM 1/10W 0.1% 0603 RP73PF1J487RBTDF
RES 487ohm 1/10W 0.1% 0603

RES 487ohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A110078TR-ND RP73PF1J487RBTDF
Product Name Chip Resistor - Surface Mount RES 487 OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details