TE Connectivity RES 47.5K OHM 1/10W 0.1% 0603 RP73PF1J47K5BTDF

Description
RES 47.5Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 47.5Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/10W 0.1% 0603 - RP73PF1J47K5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/10W 0.1% 0603
RP73PF1J47K5BTDF
RES 47.5K OHM 1/10W 0.1% 0603 RP73PF1J47K5BTDF
RES 47.5Kohm 1/10W 0.1% 0603

RES 47.5Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 47.5 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7118 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 47.5 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7118
Surface Mount Thin Film Resistor, Rp73 Series, 47.5 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7118
Surface Mount Thin Film Resistor, RP73 Series, 47.5 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 47.5 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF1J47K5BTDF 24W7118
Product Name RES 47.5K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 47.5 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 47500 ohms
Tolerance 0.1000 +/- %
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details