TE Connectivity RES 42.2K OHM 1/10W 0.1% 0603 RP73PF1J42K2BTDF

Description
RES 42.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 42.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/10W 0.1% 0603 - RP73PF1J42K2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/10W 0.1% 0603
RP73PF1J42K2BTDF
RES 42.2K OHM 1/10W 0.1% 0603 RP73PF1J42K2BTDF
RES 42.2Kohm 1/10W 0.1% 0603

RES 42.2Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J42K2BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J42K2BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J42K2BTDFCT-ND
42.2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

42.2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J42K2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J42K2BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J42K2BTDFTR-ND
42.2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

42.2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF1J42K2BTDF 1712-RP73PF1J42K2BTDFCT-ND
Product Name RES 42.2K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 42200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers