TE Connectivity RES 392 OHM 1/10W 0.1% 0603 RP73PF1J392RBTDF

Description
RES 392ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 392ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/10W 0.1% 0603 - RP73PF1J392RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/10W 0.1% 0603
RP73PF1J392RBTDF
RES 392 OHM 1/10W 0.1% 0603 RP73PF1J392RBTDF
RES 392ohm 1/10W 0.1% 0603

RES 392ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110069TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110069TR-ND
Chip Resistor - Surface Mount A110069TR-ND
392 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

392 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110069DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110069DKR-ND
Chip Resistor - Surface Mount A110069DKR-ND
392 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

392 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110069CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110069CT-ND
Chip Resistor - Surface Mount A110069CT-ND
392 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

392 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 392 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7086 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 392 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7086
Surface Mount Thin Film Resistor, Rp73 Series, 392 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7086
Surface Mount Thin Film Resistor, RP73 Series, 392 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 392 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J392RBTDF A110069TR-ND 24W7086
Product Name RES 392 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 392 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 392 ohms 392 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers