TE Connectivity RES 383 OHM 1/10W 0.1% 0603 RP73PF1J383RBTDF

Description
RES 383ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 383ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/10W 0.1% 0603 - RP73PF1J383RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/10W 0.1% 0603
RP73PF1J383RBTDF
RES 383 OHM 1/10W 0.1% 0603 RP73PF1J383RBTDF
RES 383ohm 1/10W 0.1% 0603

RES 383ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110068TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110068TR-ND
Chip Resistor - Surface Mount A110068TR-ND
383 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

383 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110068CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110068CT-ND
Chip Resistor - Surface Mount A110068CT-ND
383 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

383 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110068DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110068DKR-ND
Chip Resistor - Surface Mount A110068DKR-ND
383 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

383 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 383 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7083 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 383 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7083
Surface Mount Thin Film Resistor, Rp73 Series, 383 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7083
Surface Mount Thin Film Resistor, RP73 Series, 383 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 383 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J383RBTDF A110068TR-ND 24W7083
Product Name RES 383 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 383 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 383 ohms 383 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1272FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details