TE Connectivity RES 365 OHM 1/10W 0.1% 0603 RP73PF1J365RBTDF

Description
RES 365ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 365ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/10W 0.1% 0603 - RP73PF1J365RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/10W 0.1% 0603
RP73PF1J365RBTDF
RES 365 OHM 1/10W 0.1% 0603 RP73PF1J365RBTDF
RES 365ohm 1/10W 0.1% 0603

RES 365ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110066DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110066DKR-ND
Chip Resistor - Surface Mount A110066DKR-ND
365 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

365 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110066TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110066TR-ND
Chip Resistor - Surface Mount A110066TR-ND
365 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

365 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110066CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110066CT-ND
Chip Resistor - Surface Mount A110066CT-ND
365 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

365 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF1J365RBTDF A110066DKR-ND
Product Name RES 365 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 365 ohms 365 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers