TE Connectivity RES 316K OHM 1/10W 0.1% 0603 RP73PF1J316KBTDF

Description
RES 316Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 316Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1/10W 0.1% 0603 - RP73PF1J316KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/10W 0.1% 0603
RP73PF1J316KBTDF
RES 316K OHM 1/10W 0.1% 0603 RP73PF1J316KBTDF
RES 316Kohm 1/10W 0.1% 0603

RES 316Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 316 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7056 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 316 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7056
Surface Mount Thin Film Resistor, Rp73 Series, 316 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7056
Surface Mount Thin Film Resistor, RP73 Series, 316 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 316 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Res, 316K, 0.1%, 0.166W, 0603, Thin Film; Resistor Case Style Te Connectivity - 12AC2382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316K, 0.1%, 0.166W, 0603, Thin Film; Resistor Case Style Te Connectivity
12AC2382
Res, 316K, 0.1%, 0.166W, 0603, Thin Film; Resistor Case Style Te Connectivity 12AC2382
RES, 316K, 0.1%, 0.166W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:316kohm; Product Range:RP73P Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:166mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 316K, 0.1%, 0.166W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:316kohm; Product Range:RP73P Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:166mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J316KBTDF 24W7056 12AC2382
Product Name RES 316K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 316 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Res, 316K, 0.1%, 0.166W, 0603, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 316000 ohms 316000 ohms
Tolerance 0.1000 +/- %
Power Rating 10 watts 0.1660 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details