TE Connectivity Chip Resistor - Surface Mount RP73PF1J287KBTDF

Description
287 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
287 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1J287KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J287KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J287KBTDFTR-ND
287 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

287 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J287KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J287KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J287KBTDFDKR-ND
287 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

287 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J287KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J287KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J287KBTDFCT-ND
287 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

287 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 287K OHM 1/10W 0.1% 0603 - RP73PF1J287KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/10W 0.1% 0603
RP73PF1J287KBTDF
RES 287K OHM 1/10W 0.1% 0603 RP73PF1J287KBTDF
RES 287Kohm 1/10W 0.1% 0603

RES 287Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 287 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7028 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 287 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7028
Surface Mount Thin Film Resistor, Rp73 Series, 287 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7028
Surface Mount Thin Film Resistor, RP73 Series, 287 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 287 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1J287KBTDFTR-ND RP73PF1J287KBTDF 24W7028
Product Name Chip Resistor - Surface Mount RES 287K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 287 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD755GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details