TE Connectivity Chip Resistor - Surface Mount RP73PF1J280RBTDF

Description
280 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
280 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110055TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110055TR-ND
Chip Resistor - Surface Mount A110055TR-ND
280 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

280 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110055DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110055DKR-ND
Chip Resistor - Surface Mount A110055DKR-ND
280 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

280 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110055CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110055CT-ND
Chip Resistor - Surface Mount A110055CT-ND
280 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

280 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 280 OHM 1/10W 0.1% 0603 - RP73PF1J280RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/10W 0.1% 0603
RP73PF1J280RBTDF
RES 280 OHM 1/10W 0.1% 0603 RP73PF1J280RBTDF
RES 280ohm 1/10W 0.1% 0603

RES 280ohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 280 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7027 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 280 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7027
Surface Mount Thin Film Resistor, Rp73 Series, 280 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7027
Surface Mount Thin Film Resistor, RP73 Series, 280 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 280 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A110055TR-ND RP73PF1J280RBTDF 24W7027
Product Name Chip Resistor - Surface Mount RES 280 OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 280 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details