TE Connectivity Chip Resistor - Surface Mount RP73PF1J274RBTDF

Description
274 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
274 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110054TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110054TR-ND
Chip Resistor - Surface Mount A110054TR-ND
274 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

274 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110054CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110054CT-ND
Chip Resistor - Surface Mount A110054CT-ND
274 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

274 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 274 OHM 1/10W 0.1% 0603 - RP73PF1J274RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/10W 0.1% 0603
RP73PF1J274RBTDF
RES 274 OHM 1/10W 0.1% 0603 RP73PF1J274RBTDF
RES 274ohm 1/10W 0.1% 0603

RES 274ohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 274 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7021 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 274 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7021
Surface Mount Thin Film Resistor, Rp73 Series, 274 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7021
Surface Mount Thin Film Resistor, RP73 Series, 274 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 274 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A110054TR-ND RP73PF1J274RBTDF 24W7021
Product Name Chip Resistor - Surface Mount RES 274 OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 274 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details