TE Connectivity Chip Resistor - Surface Mount RP73PF1J24K9BTDF

Description
24.9 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1J24K9BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J24K9BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J24K9BTDFCT-ND
24.9 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

24.9 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J24K9BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J24K9BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J24K9BTDFDKR-ND
24.9 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

24.9 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J24K9BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J24K9BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J24K9BTDFTR-ND
24.9 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

24.9 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 24.9K OHM 1/10W 0.1% 0603 - RP73PF1J24K9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/10W 0.1% 0603
RP73PF1J24K9BTDF
RES 24.9K OHM 1/10W 0.1% 0603 RP73PF1J24K9BTDF
RES 24.9Kohm 1/10W 0.1% 0603

RES 24.9Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 24.9 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6999 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 24.9 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6999
Surface Mount Thin Film Resistor, Rp73 Series, 24.9 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6999
Surface Mount Thin Film Resistor, RP73 Series, 24.9 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 24.9 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1J24K9BTDFCT-ND RP73PF1J24K9BTDF 24W6999
Product Name Chip Resistor - Surface Mount RES 24.9K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 24.9 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers