TE Connectivity RES 226K OHM 1/10W 0.1% 0603 RP73PF1J226KBTDF

Description
RES 226Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 226Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/10W 0.1% 0603 - RP73PF1J226KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/10W 0.1% 0603
RP73PF1J226KBTDF
RES 226K OHM 1/10W 0.1% 0603 RP73PF1J226KBTDF
RES 226Kohm 1/10W 0.1% 0603

RES 226Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF1J226KBTDF
Product Name RES 226K OHM 1/10W 0.1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details