TE Connectivity Resistors - Chip Resistor - Surface Mount RP73PF1J21K5BTDF

Description
Win Source Part Number: 1025571-RP73PF1J21K5 BTDF Category: Resistors>Chip Resistor - Surface Mount Series: RP73, Holsworthy Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.167W, 1/6W Composition: Thin Film Number of Terminations: 2 Resistance: 21.5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): 2-2176089-5; 3-2176089-1; MCT0603MD2002BP100; PTN0603E2002BST12-21 76089-9; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 2-2176089-9,A110236T R,A110236CT,A110236D KR Base Product Number: RP73PF1J
Request a Quote Datasheet
Description
Win Source Part Number: 1025571-RP73PF1J21K5 BTDF Category: Resistors>Chip Resistor - Surface Mount Series: RP73, Holsworthy Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.167W, 1/6W Composition: Thin Film Number of Terminations: 2 Resistance: 21.5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): 2-2176089-5; 3-2176089-1; MCT0603MD2002BP100; PTN0603E2002BST12-21 76089-9; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 2-2176089-9,A110236T R,A110236CT,A110236D KR Base Product Number: RP73PF1J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1025571-RP73PF1J21K5BTDF
Resistors - Chip Resistor - Surface Mount 1025571-RP73PF1J21K5BTDF
Win Source Part Number: 1025571-RP73PF1J21K5 BTDF Category: Resistors>Chip Resistor - Surface Mount Series: RP73, Holsworthy Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.167W, 1/6W Composition: Thin Film Number of Terminations: 2 Resistance: 21.5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): 2-2176089-5; 3-2176089-1; MCT0603MD2002BP100; PTN0603E2002BST12-21 76089-9; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 2-2176089-9,A110236T R,A110236CT,A110236D KR Base Product Number: RP73PF1J

Win Source Part Number: 1025571-RP73PF1J21K5BTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RP73, Holsworthy
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.167W, 1/6W
Composition: Thin Film
Number of Terminations: 2
Resistance: 21.5 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): 2-2176089-5; 3-2176089-1; MCT0603MD2002BP100; PTN0603E2002BST12-2176089-9;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 2-2176089-9,A110236TR,A110236CT,A110236DKR
Base Product Number: RP73PF1J

Buy Now Datasheet
RES 21.5K OHM 1/10W 0.1% 0603 - RP73PF1J21K5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/10W 0.1% 0603
RP73PF1J21K5BTDF
RES 21.5K OHM 1/10W 0.1% 0603 RP73PF1J21K5BTDF
RES 21.5Kohm 1/10W 0.1% 0603

RES 21.5Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110236TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110236TR-ND
Chip Resistor - Surface Mount A110236TR-ND
21.5 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

21.5 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110236CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110236CT-ND
Chip Resistor - Surface Mount A110236CT-ND
21.5 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

21.5 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110236DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110236DKR-ND
Chip Resistor - Surface Mount A110236DKR-ND
21.5 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

21.5 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 6W Resistor - 52-RP73PF1J21K5BTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6W Resistor
52-RP73PF1J21K5BTDF
SMD 6W Resistor 52-RP73PF1J21K5BTDF
RES SMD 21.5K OHM 0.1% 1/6W 0603 Product overview: RP73PF1J21K5BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1J21K5BTDF can be used for catalog matching and distributor lookup.

RES SMD 21.5K OHM 0.1% 1/6W 0603 Product overview: RP73PF1J21K5BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1J21K5BTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 21.5 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6975 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 21.5 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6975
Surface Mount Thin Film Resistor, Rp73 Series, 21.5 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6975
Surface Mount Thin Film Resistor, RP73 Series, 21.5 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 21.5 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1025571-RP73PF1J21K5BTDF RP73PF1J21K5BTDF A110236TR-ND 52-RP73PF1J21K5BTDF 24W6975
Product Name Resistors - Chip Resistor - Surface Mount RES 21.5K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount SMD 6W Resistor Surface Mount Thin Film Resistor, Rp73 Series, 21.5 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip)
Resistance Range 21500 ohms 21500 ohms 21500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1670 watts 10 watts 0.1670 watts 0.1670 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD133JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details