1.78 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
RES 1.78Kohm 1/10W 0.1% 0603
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A110132TR-ND | RP73PF1J1K78BTDF |
| Product Name | Chip Resistor - Surface Mount | RES 1.78K OHM 1/10W 0.1% 0603 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |