TE Connectivity RES 1.69K OHM 1/10W 0.1% 0603 RP73PF1J1K69BTDF

Description
RES 1.69Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.69Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/10W 0.1% 0603 - RP73PF1J1K69BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/10W 0.1% 0603
RP73PF1J1K69BTDF
RES 1.69K OHM 1/10W 0.1% 0603 RP73PF1J1K69BTDF
RES 1.69Kohm 1/10W 0.1% 0603

RES 1.69Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110130CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110130CT-ND
Chip Resistor - Surface Mount A110130CT-ND
1.69 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

1.69 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110130DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110130DKR-ND
Chip Resistor - Surface Mount A110130DKR-ND
1.69 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

1.69 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110130TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110130TR-ND
Chip Resistor - Surface Mount A110130TR-ND
1.69 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

1.69 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF1J1K69BTDF A110130CT-ND
Product Name RES 1.69K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 1690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers