TE Connectivity Chip Resistor - Surface Mount RP73PF1J1K62BTDF

Description
1.62 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.62 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110128CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110128CT-ND
Chip Resistor - Surface Mount A110128CT-ND
1.62 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

1.62 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110128TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110128TR-ND
Chip Resistor - Surface Mount A110128TR-ND
1.62 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

1.62 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 1.62K OHM 1/10W 0.1% 0603 - RP73PF1J1K62BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/10W 0.1% 0603
RP73PF1J1K62BTDF
RES 1.62K OHM 1/10W 0.1% 0603 RP73PF1J1K62BTDF
RES 1.62Kohm 1/10W 0.1% 0603

RES 1.62Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 1.62 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6824 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 1.62 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6824
Surface Mount Thin Film Resistor, Rp73 Series, 1.62 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6824
Surface Mount Thin Film Resistor, RP73 Series, 1.62 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 1.62 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A110128CT-ND RP73PF1J1K62BTDF 24W6824
Product Name Chip Resistor - Surface Mount RES 1.62K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 1.62 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573135 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details