TE Connectivity Chip Resistor - Surface Mount RP73PF1J191RBTDF

Description
191 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
191 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110039DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110039DKR-ND
Chip Resistor - Surface Mount A110039DKR-ND
191 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

191 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110039TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110039TR-ND
Chip Resistor - Surface Mount A110039TR-ND
191 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

191 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110039CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110039CT-ND
Chip Resistor - Surface Mount A110039CT-ND
191 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

191 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 191 OHM 1/10W 0.1% 0603 - RP73PF1J191RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/10W 0.1% 0603
RP73PF1J191RBTDF
RES 191 OHM 1/10W 0.1% 0603 RP73PF1J191RBTDF
RES 191ohm 1/10W 0.1% 0603

RES 191ohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A110039DKR-ND RP73PF1J191RBTDF
Product Name Chip Resistor - Surface Mount RES 191 OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers