TE Connectivity RES 178 OHM 1/10W 0.1% 0603 RP73PF1J178RBTDF

Description
RES 178ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 178ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/10W 0.1% 0603 - RP73PF1J178RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/10W 0.1% 0603
RP73PF1J178RBTDF
RES 178 OHM 1/10W 0.1% 0603 RP73PF1J178RBTDF
RES 178ohm 1/10W 0.1% 0603

RES 178ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110036CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110036CT-ND
Chip Resistor - Surface Mount A110036CT-ND
178 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

178 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110036TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110036TR-ND
Chip Resistor - Surface Mount A110036TR-ND
178 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

178 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110036DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110036DKR-ND
Chip Resistor - Surface Mount A110036DKR-ND
178 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

178 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 178 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6932 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 178 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6932
Surface Mount Thin Film Resistor, Rp73 Series, 178 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6932
Surface Mount Thin Film Resistor, RP73 Series, 178 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 178 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J178RBTDF A110036CT-ND 24W6932
Product Name RES 178 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 178 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 178 ohms 178 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details