TE Connectivity RES 174K OHM 1/10W 0.1% 0603 RP73PF1J174KBTDF

Description
RES 174Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 174Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/10W 0.1% 0603 - RP73PF1J174KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/10W 0.1% 0603
RP73PF1J174KBTDF
RES 174K OHM 1/10W 0.1% 0603 RP73PF1J174KBTDF
RES 174Kohm 1/10W 0.1% 0603

RES 174Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 174 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6929 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 174 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6929
Surface Mount Thin Film Resistor, Rp73 Series, 174 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6929
Surface Mount Thin Film Resistor, RP73 Series, 174 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 174 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF1J174KBTDF 24W6929
Product Name RES 174K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 174 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
Tolerance 0.1000 +/- %
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers