TE Connectivity RES 12.4 OHM 1/10W 0.1% 0603 RP73PF1J12R4BTDF

Description
RES 12.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 12.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1/10W 0.1% 0603 - RP73PF1J12R4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/10W 0.1% 0603
RP73PF1J12R4BTDF
RES 12.4 OHM 1/10W 0.1% 0603 RP73PF1J12R4BTDF
RES 12.4ohm 1/10W 0.1% 0603

RES 12.4ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109925DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109925DKR-ND
Chip Resistor - Surface Mount A109925DKR-ND
12.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

12.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109925TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109925TR-ND
Chip Resistor - Surface Mount A109925TR-ND
12.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

12.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109925CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109925CT-ND
Chip Resistor - Surface Mount A109925CT-ND
12.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

12.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 12R4, 0.1%, 0.166W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 01AH0934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R4, 0.1%, 0.166W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity
01AH0934
Res, 12R4, 0.1%, 0.166W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity 01AH0934
RES, 12R4, 0.1%, 0.166W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.4ohm; Product Range:RP73P Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:166mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 12R4, 0.1%, 0.166W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.4ohm; Product Range:RP73P Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:166mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J12R4BTDF A109925DKR-ND 01AH0934
Product Name RES 12.4 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, 12R4, 0.1%, 0.166W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts 0.1660 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers