TE Connectivity Chip Resistor - Surface Mount RP73PF1J12R1BTDF

Description
12.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
12.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109924TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109924TR-ND
Chip Resistor - Surface Mount A109924TR-ND
12.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

12.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109924CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109924CT-ND
Chip Resistor - Surface Mount A109924CT-ND
12.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

12.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109924DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109924DKR-ND
Chip Resistor - Surface Mount A109924DKR-ND
12.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

12.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 12.1 OHM 1/10W 0.1% 0603 - RP73PF1J12R1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/10W 0.1% 0603
RP73PF1J12R1BTDF
RES 12.1 OHM 1/10W 0.1% 0603 RP73PF1J12R1BTDF
RES 12.1ohm 1/10W 0.1% 0603

RES 12.1ohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109924TR-ND RP73PF1J12R1BTDF
Product Name Chip Resistor - Surface Mount RES 12.1 OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573302 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers