TE Connectivity RES 121K OHM 1/10W 0.1% 0603 RP73PF1J121KBTDF

Description
RES 121Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 121Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/10W 0.1% 0603 - RP73PF1J121KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/10W 0.1% 0603
RP73PF1J121KBTDF
RES 121K OHM 1/10W 0.1% 0603 RP73PF1J121KBTDF
RES 121Kohm 1/10W 0.1% 0603

RES 121Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J121KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J121KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J121KBTDFCT-ND
121 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

121 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J121KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J121KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J121KBTDFTR-ND
121 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

121 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 121K, 0.1%, 100V, 0603; Resistance Te Connectivity - 84Y5030 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 121K, 0.1%, 100V, 0603; Resistance Te Connectivity
84Y5030
Res, Thin Film, 121K, 0.1%, 100V, 0603; Resistance Te Connectivity 84Y5030
RES, THIN FILM, 121K, 0.1%, 100V, 0603; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 121K, 0.1%, 100V, 0603; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J121KBTDF 1712-RP73PF1J121KBTDFCT-ND 84Y5030
Product Name RES 121K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 121K, 0.1%, 100V, 0603; Resistance Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 121000 ohms 121000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts 0.1660 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD473JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details