RES 105ohm 1/10W 0.1% 0603
105 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
105 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, RP73 Series, 105 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes
RES SMD 105 OHM 0.1% 1/6W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73PF1J105RBTDF | A110014CT-ND | 24W6846 | RP73PF1J105RBTDF |
| Product Name | RES 105 OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rp73 Series, 105 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 (1608 Metric) |
| Resistance Range | 105 ohms | 105 ohms | 105 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 10 watts | 0.1670 watts | 0.1670 to 0.1667 watts | |
| Configuration | Single Resistor | Single Resistor |