TE Connectivity Chip Resistor - Surface Mount RP73PF1E95K3BTD

Description
95.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
95.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127509TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127509TR-ND
Chip Resistor - Surface Mount A127509TR-ND
95.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

95.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127509CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127509CT-ND
Chip Resistor - Surface Mount A127509CT-ND
95.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

95.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127509DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127509DKR-ND
Chip Resistor - Surface Mount A127509DKR-ND
95.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

95.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E95K3BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E95K3BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E95K3BTD
RES 95.3K OHM 0.1% 1/10W 0402

RES 95.3K OHM 0.1% 1/10W 0402

Supplier's Site
Res, 95K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1938
Res, 95K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1938
RES, 95K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 95K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 95K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1937
Res, 95K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1937
RES, 95K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 95K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127509TR-ND RP73PF1E95K3BTD 73AC1938
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 95K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details