The RP73 series resistor from Te Connectivity features a resistance value of 8.25 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 0.1W and is housed in a compact 0402 package. This thin film resistor is suitable for applications requiring high precision and stability, with a temperature coefficient of resistance (TCR) as low as 5 ppm/°C. The maximum operating voltage is rated at 50V, making it appropriate for various electronic applications. The resistor operates effectively within a temperature range of -55°C to +155°C and offers an insulation resistance greater than 1000 MΩ. This product is RoHS compliant, ensuring it meets environmental standards.
8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 8.25K OHM 0.1% 1/16W 0402
RES, 8K25, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.25kohm;
RES, 8K25, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.25kohm;
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E8K25BTDF-ND | RP73PF1E8K25BTDF | 73AC1824 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 8K25, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |