TE Connectivity Chip Resistor - Surface Mount RP73PF1E8K25BTD

Description
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127407TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127407TR-ND
Chip Resistor - Surface Mount A127407TR-ND
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127407CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127407CT-ND
Chip Resistor - Surface Mount A127407CT-ND
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127407DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127407DKR-ND
Chip Resistor - Surface Mount A127407DKR-ND
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 8K25, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1822
Res, 8K25, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1822
RES, 8K25, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K25, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 8K25, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1821
Res, 8K25, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1821
RES, 8K25, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K25, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127407TR-ND 73AC1822
Product Name Chip Resistor - Surface Mount Res, 8K25, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details