TE Connectivity Chip Resistor - Surface Mount RP73PF1E7R5BTDF

Description
7.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
7.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E7R5BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E7R5BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E7R5BTDFCT-ND
7.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

7.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E7R5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E7R5BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E7R5BTDFTR-ND
7.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

7.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E7R5BTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E7R5BTDF
Resistors - Chip Resistor - Surface Mount RP73PF1E7R5BTDF
RP 1E 0.1W 7R5 0.1% 25PPM 1K RL

RP 1E 0.1W 7R5 0.1% 25PPM 1K RL

Supplier's Site
Res, 7R5, 0.1%, 0.1W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity - 91AH8962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 0.1%, 0.1W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
91AH8962
Res, 7R5, 0.1%, 0.1W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity 91AH8962
RES, 7R5, 0.1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 7R5, 0.1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E7R5BTDFCT-ND RP73PF1E7R5BTDF 91AH8962
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 7R5, 0.1%, 0.1W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers