The Res, 76K8, 0.1%, 0.1W, 0402, Thin Film resistor is part of the RP73P series from Te Connectivity. It features a resistance value of 76.8 kΩ with a tolerance of ±0.1%. The resistor is rated for a power dissipation of 100 mW and has a maximum operating voltage of 50V. It is constructed using thin film technology, which provides high precision and stability. The operating temperature range is from -55°C to +155°C, and it has an insulation resistance greater than 1000 MΩ. This component is suitable for applications in communications, industrial controls, instrumentation, and medical devices. The product is RoHS compliant, ensuring it meets environmental standards.
76.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 76.8K OHM 0.1% 1/16W 0402
RES, 76K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:76.8kohm;
RES, 76K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:76.8kohm;
RES, 76K8, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:76.8kohm;
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E76K8BTDF-ND | RP73PF1E76K8BTDF | 73AC1795 | 48AC7214 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 76K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Res, 76K8, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] | 0402 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |